100E28H -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
100E28H
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
Suppliers
Single Q-bushed
Pitch: 1-1/4" Pitch
Single Q-bushed
Pitch: 1-1/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100E28H |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
6
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
12 to 60
View Details
Number of Teeth
10
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
19
O.D.
9.89 inch (251 mm)
View Details