100E18H -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
100E18H
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 1-1/4" Pitch
Suppliers
Single Q-bushed
Pitch: 1-1/4" Pitch
Single Q-bushed
Pitch: 1-1/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100E18H |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
18
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details