Stock Drive Products & Sterling Instrument - SDP/SI 0.25" (#25) Pitch, 45 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25045

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7-25045 is a 45-tooth sprocket for No. 25 roller chain with a 0.500-inch bore, manufactured from steel. The pitch diameter is 3.584 inches, and the outside diameter is 3.73 inches. The face width is 0.110 inches with a tolerance of +0.000/-0.007 inches.

Datasheet Summary
Powered by GS/AI

A 6C 7-25045 is a 45-tooth sprocket for No. 25 roller chain with a 0.500-inch bore, manufactured from steel. The pitch diameter is 3.584 inches, and the outside diameter is 3.73 inches. The face width is 0.110 inches with a tolerance of +0.000/-0.007 inches.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" (#25) Pitch, 45 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
A 6C 7-25045
0.25" (#25) Pitch, 45 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25045
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25045
Product Name 0.25" (#25) Pitch, 45 Teeth, 0.5" Bore, Roller chain sprocket, Manufactured from carbon steel.
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 80
View Details
0.25 (#25) Pitch, 15 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 15
Bore 0.2500 inch (6.35 mm)
View Details
0.1475 Pitch, 16 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 16
View Details
0.25 (#25) Pitch, 24 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 24
View Details