100BTB32H -- 100, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
100, TAPER-BUSHED SPROCKETS
100BTB32H
Description
Single Taper-Bushed
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Taper-Bushed
Pitch: 1-1/4"
Suppliers
Single Taper-Bushed
Pitch: 1-1/4"
Single Taper-Bushed
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100BTB32H |
|
Product Name
|
100, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
32
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Plastic; Plastic
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
50 (5/8")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
9
O.D.
4.18 inch (106 mm)
View Details