100BTB28H -- 100, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
100, TAPER-BUSHED SPROCKETS
100BTB28H
Description
Single Taper-Bushed
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Taper-Bushed
Pitch: 1-1/4"
Suppliers
Single Taper-Bushed
Pitch: 1-1/4"
Single Taper-Bushed
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100BTB28H |
|
Product Name
|
100, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
28
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
45
Bore
0.5000 inch (12.7 mm)
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Hub Style
Tapered Bushing
Number of Teeth
20
View Details