120BTB20H -- 120, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
120, TAPER-BUSHED SPROCKETS
120BTB20H
Description
Single Taper-Bushed B
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1-1/2"
Suppliers
Single Taper-Bushed B
Pitch: 1-1/2"
Single Taper-Bushed B
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120BTB20H |
|
Product Name
|
120, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
20
|
|
Bore
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 68
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Subminiature (<0.1475")
Material
Plastic; Acetal Resin, Black
Number of Teeth
16
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
32
O.D.
13.44 inch (341 mm)
View Details