100BS26H -- 100, FINISHED BORE SPROCKETS
Joint Way International, Inc.
100, FINISHED BORE SPROCKETS
100BS26H
Description
Single Type BS
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1-1/4"
Suppliers
Single Type BS
Pitch: 1-1/4"
Single Type BS
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100BS26H |
|
Product Name
|
100, FINISHED BORE SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Hub Style
Type B (Hub One Side)
Number of Teeth
14 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
36
Bore
0.2500 inch (6.35 mm)
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
27
O.D.
13.73 inch (349 mm)
View Details