100A76 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100A76
Description
Single Type A
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1-1/4"
Suppliers
Single Type A
Pitch: 1-1/4"
Single Type A
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100A76 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
32
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
QD Bushing
Number of Teeth
12 to 80
View Details
Number of Teeth
18
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.7500 inch (19.05 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
70
O.D.
34.3 inch (871 mm)
View Details