Joint Way International, Inc. Q-bushed Sprockets 120F36

Description
Single Q-bushed Pitch: 1-1/2" Pitch
Description
Single Q-bushed Pitch: 1-1/2" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 120F36 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
120F36
Q-bushed Sprockets 120F36
Single Q-bushed Pitch: 1-1/2" Pitch

Single Q-bushed

Pitch: 1-1/2" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 120F36
Product Name Q-bushed Sprockets
Pitch 80 (1"); 120 (1 1/2")
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 11 to 84
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 26
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
STOCK SPROCKETS - 100B12H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 12
O.D. 5.42 inch (138 mm)
View Details