Joint Way International, Inc. Nickel Plated Roller Chains 100-2NP

Description
Double Strand
Description
Double Strand

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Roller Chains - 100-2NP - Joint Way International, Inc.
Portland, OR, USA
Nickel Plated Roller Chains
100-2NP
Nickel Plated Roller Chains 100-2NP
Double Strand

Double Strand

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category Roller Chain
Product Number 100-2NP
Product Name Nickel Plated Roller Chains
Chain Pitch 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6613582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
ANSI Pitch 35 (3/8")
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Conveyor Chain(FV Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 8992 to 31472 lbs (4078 to 14273 kg)
View Details
3.7465 mm Pitch, Nylatron GS Roller Chain - A 6M 7MMT - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.1475 inch (3.75 mm)
View Details
Welded Chains - WR 78 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 2.61 inch (66.27 mm)
View Details