Excelitas Technologies Corp. Microwave-Powered UV Curing Systems F600 Series

Description
The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing processes. Also ideal for less sophisticated production environments and for use in lab settings. Benefits Simple installation Simple, easy to use controls Most economical first cost Rugged and reliable F600 series This reliable and solid performing system includes a 10-inch wide irradiator (lamp module), electrodeless bulb and power supply. Requires external blower for cooling. Lamp bulb length - 25 cm Power class - 240 W/cm (600 W/in) Power settings - two levels,160 or 240 W/cm Device footprint (W x L) - 206 x 267 mm
Request a Quote
Description
The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing processes. Also ideal for less sophisticated production environments and for use in lab settings. Benefits Simple installation Simple, easy to use controls Most economical first cost Rugged and reliable F600 series This reliable and solid performing system includes a 10-inch wide irradiator (lamp module), electrodeless bulb and power supply. Requires external blower for cooling. Lamp bulb length - 25 cm Power class - 240 W/cm (600 W/in) Power settings - two levels,160 or 240 W/cm Device footprint (W x L) - 206 x 267 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F600S UV curing system is a modular, microwave-powered solution for industrial curing, operating at 240 W/cm (600 W/in). It includes an I600M irradiator and P600M power supply. The irradiator measures 440 mm high x 210 mm wide x 270 mm long and weighs 18 kg (39 lbs); the power supply measures 221 mm high x 467 mm wide x 754 mm long and weighs 80 kg (177 lbs). It operates at two power levels: 6,000 W full and 4,000 W low, with input voltage of 380-480 V, three phase, 50/60 Hz. Minimum cooling requires 7.7 m³/min of filtered air at the inlet and 10.6 m³/min exhaust. The irradiator has an elliptical reflector with a 53 mm focus. An OLED display shows system status, and a front-panel USB port allows software updates. The system is RoHS compliant, ISO 9001 certified, and TÜV certified.

Datasheet Summary
Powered by GS/AI

The F600S UV curing system is a modular, microwave-powered solution for industrial curing, operating at 240 W/cm (600 W/in). It includes an I600M irradiator and P600M power supply. The irradiator measures 440 mm high x 210 mm wide x 270 mm long and weighs 18 kg (39 lbs); the power supply measures 221 mm high x 467 mm wide x 754 mm long and weighs 80 kg (177 lbs). It operates at two power levels: 6,000 W full and 4,000 W low, with input voltage of 380-480 V, three phase, 50/60 Hz. Minimum cooling requires 7.7 m³/min of filtered air at the inlet and 10.6 m³/min exhaust. The irradiator has an elliptical reflector with a 53 mm focus. An OLED display shows system status, and a front-panel USB port allows software updates. The system is RoHS compliant, ISO 9001 certified, and TÜV certified.

Suppliers

Company
Product
Description
Supplier Links
Microwave-Powered UV Curing Systems - F600 Series - Excelitas Technologies Corp.
Gaithersburg, MD, United States
Microwave-Powered UV Curing Systems
F600 Series
Microwave-Powered UV Curing Systems F600 Series
The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing processes. Also ideal for less sophisticated production environments and for use in lab settings. Benefits Simple installation Simple, easy to use controls Most economical first cost Rugged and reliable F600 series This reliable and solid performing system includes a 10-inch wide irradiator (lamp module), electrodeless bulb and power supply. Requires external blower for cooling. Lamp bulb length - 25 cm Power class - 240 W/cm (600 W/in) Power settings - two levels,160 or 240 W/cm Device footprint (W x L) - 206 x 267 mm

The Fusion UV F series UV curing products are production-proven and simple to use systems. In use for decades across the globe, these systems are often the starter system for new UV curing processes or for conversions from UV arc lamp curing processes. Also ideal for less sophisticated production environments and for use in lab settings.

Benefits

  • Simple installation
  • Simple, easy to use controls
  • Most economical first cost
  • Rugged and reliable

F600 series

This reliable and solid performing system includes a 10-inch wide irradiator (lamp module), electrodeless bulb and power supply. Requires external blower for cooling.

  • Lamp bulb length - 25 cm
  • Power class - 240 W/cm (600 W/in)
  • Power settings - two levels,160 or 240 W/cm
  • Device footprint (W x L) - 206 x 267 mm
Supplier's Site Datasheet

Technical Specifications

  Excelitas Technologies Corp.
Product Category UV Light Systems
Product Number F600 Series
Product Name Microwave-Powered UV Curing Systems
Applications Curing
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber UV LED Curing System - Phoseon Optical Fiber UV LED Curing System - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 365, 385, 395 nm
View Details
UV LED Large-Area Curing Systems - Phoseon FireJet FJ240 - Excelitas Technologies Corp.
Specs
Applications Coating / Paint Testing; Curing
Features LED
Spectral Range 365, 385, 395, 405 nm
View Details
UV LED Curing System - Phoseon Nexus One Air-Cooled - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 395 nm
View Details
UV Spot Curing System for Adhesives - OmniCure S1500 Pro - Excelitas Technologies Corp.
Specs
Applications Curing
Type Spot / Wand
Power 200 watts
View Details