Johnson Electric North America, Inc. Miniature Piezo Motors ST-1S

Description
Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works with a uniquely designed, compact ASIC-based driver, and can be operated with any servo controller. The EDGE motor operates in a wide dynamic velocity range, has excellent move and settle characteristics and very low power consumption. The ST series provides high resolution motion control for linear or rotary devices in a fraction of the space of traditional mechanisms. The ST is ideal for small stepping as well as continuous travel, with the ability to make step increments in the tens of nanometers and the ability to operate at speeds up to 250mm/sec. Offering unlimited travel and a wide dynamic velocity range, the ST series is available in medium and low speed versions for high resolution operation.
Description
Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works with a uniquely designed, compact ASIC-based driver, and can be operated with any servo controller. The EDGE motor operates in a wide dynamic velocity range, has excellent move and settle characteristics and very low power consumption. The ST series provides high resolution motion control for linear or rotary devices in a fraction of the space of traditional mechanisms. The ST is ideal for small stepping as well as continuous travel, with the ability to make step increments in the tens of nanometers and the ability to operate at speeds up to 250mm/sec. Offering unlimited travel and a wide dynamic velocity range, the ST series is available in medium and low speed versions for high resolution operation.

Suppliers

Company
Product
Description
Supplier Links
Miniature Piezo Motors - ST-1S - Johnson Electric North America, Inc.
Vandalia, OH, USA
Miniature Piezo Motors
ST-1S
Miniature Piezo Motors ST-1S
Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works with a uniquely designed, compact ASIC-based driver, and can be operated with any servo controller. The EDGE motor operates in a wide dynamic velocity range, has excellent move and settle characteristics and very low power consumption. The ST series provides high resolution motion control for linear or rotary devices in a fraction of the space of traditional mechanisms. The ST is ideal for small stepping as well as continuous travel, with the ability to make step increments in the tens of nanometers and the ability to operate at speeds up to 250mm/sec. Offering unlimited travel and a wide dynamic velocity range, the ST series is available in medium and low speed versions for high resolution operation.

Johnson Electric provides miniature piezo motors in two platform technologies. The Nanomotion brand EDGE motor series is the smallest industrial motor of its kind available in the marketplace today. Providing unlimited linear or rotary motion, the EDGE motor works with a uniquely designed, compact ASIC-based driver, and can be operated with any servo controller. The EDGE motor operates in a wide dynamic velocity range, has excellent move and settle characteristics and very low power consumption.

The ST series provides high resolution motion control for linear or rotary devices in a fraction of the space of traditional mechanisms. The ST is ideal for small stepping as well as continuous travel, with the ability to make step increments in the tens of nanometers and the ability to operate at speeds up to 250mm/sec. Offering unlimited travel and a wide dynamic velocity range, the ST series is available in medium and low speed versions for high resolution operation.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Piezoelectric Motors
Product Number ST-1S
Product Name Miniature Piezo Motors
Blocked Force 0.1000 N (0.3597 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum-Compatible Actuator / Piezo Linear Motor - N-331 UHV - PI (Physik Instrumente) L.P.
Specs
Motor Type Linear
Length 123 to 124 mm (4.84 to 4.88 inches)
Diameter/Height 55 mm (2.17 inches)
View Details
Ultrasonic Piezo Motor 20mm - WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
Miniature Piezo Motors - ST1 Piezo Motors - Johnson Electric Group
Specs
Motor Type Linear
No-load Speed 250 mm/sec (591 in/min)
Blocked Force 1.2 N (4.32 oz)
View Details
High Force Piezo Motors - HR3 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Blocked Force 3 N (10.79 oz)
View Details