Johnson Electric Group Silent Piezo Motors ER Series

Description
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.
Description
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.

Suppliers

Company
Product
Description
Supplier Links
Silent Piezo Motors - ER Series - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Silent Piezo Motors
ER Series
Silent Piezo Motors ER Series
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.

Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category Piezoelectric Motors
Product Number ER Series
Product Name Silent Piezo Motors
Motor Type Rotating
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum-Compatible Actuator / Piezo Linear Motor - N-331 UHV - PI (Physik Instrumente) L.P.
Specs
Motor Type Linear
Length 123 to 124 mm (4.84 to 4.88 inches)
Diameter/Height 55 mm (2.17 inches)
View Details
Ultrasonic Piezo Motor 20mm - WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
High Force Piezo Motors - HR Series - Johnson Electric Group
Specs
Motor Type Linear
No-load Speed 250 mm/sec (591 in/min)
Blocked Force 4 to 32 N (14.39 to 115 oz)
View Details
High Force Piezo Motors - HR1 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Blocked Force 0.7500 N (2.7 oz)
View Details