Johnson Electric Group Low Speed Piezo Motors L Series

Description
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec
Description
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec

Suppliers

Company
Product
Description
Supplier Links
Low Speed Piezo Motors - L Series - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Low Speed Piezo Motors
L Series
Low Speed Piezo Motors L Series
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec

Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category Piezoelectric Motors
Product Number L Series
Product Name Low Speed Piezo Motors
Motor Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

V8-Piezo Linear Motor, PiezoWalk® Principle - N-331 - PI (Physik Instrumente) L.P.
Specs
Length 99 to 174 mm (3.9 to 6.85 inches)
Diameter/Height 31 mm (1.22 inches)
Mass 580 to 660 g (20.46 to 23.28 oz)
View Details
Ultrasonic Piezo Motor 20mm - WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
High Force Piezo Motors - HR3 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Blocked Force 3 N (10.79 oz)
View Details
High Force Piezo Motors - HR Series - Johnson Electric Group
Specs
Motor Type Linear
No-load Speed 250 mm/sec (591 in/min)
Blocked Force 4 to 32 N (14.39 to 115 oz)
View Details