Johnson Electric North America, Inc. Silent Piezo Motors ER-15

Description
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.
Description
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.

Suppliers

Company
Product
Description
Supplier Links
Silent Piezo Motors - ER-15 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Silent Piezo Motors
ER-15
Silent Piezo Motors ER-15
Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.

Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high precision design with integrated drive and encoder. The Piezo Rotary Motor direct drive eliminates gears to deliver zero backlash performance. Power efficiency is maximized due to built in braking to hold position without power consumption. The ER motor series has the best SWaP (size, weight and power) performance for customized applications in shutter control and auto focus mechanisms for in-flight, head mounted or hand held devices. Closed loop operation is supported by Nanomotion’s S775 XCD closed loop drive and control module, supplied as a PCBA or components for system integration.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Piezoelectric Motors
Product Number ER-15
Product Name Silent Piezo Motors
Length 35.56 mm (1.4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

V8-Piezo Linear Motor, PiezoWalk® Principle - N-331 - PI (Physik Instrumente) L.P.
Specs
Length 99 to 174 mm (3.9 to 6.85 inches)
Diameter/Height 31 mm (1.22 inches)
Mass 580 to 660 g (20.46 to 23.28 oz)
View Details
Ultrasonic Piezo Motor 75mm - WLG-75-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 75 to 80.5 mm (2.95 to 3.17 inches)
Thickness 24 to 24.2 mm (0.9449 to 0.9528 inches)
View Details
Silent Piezo Motors - ER Series - Johnson Electric Group
Johnson Electric Group
Specs
Motor Type Rotating
View Details
High Force Piezo Motors - HR4 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Blocked Force 6 N (21.58 oz)
View Details