JiuJiang Ingiant Technology Co., Ltd. DHS016 Solid Flange Slip Ring

Description
DHS016 -6 Micro Flange Slip Ring Description Ingiant DHS016 Series outer diameter 16mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring:016-16 mm (4)Total circuits: 6-6 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS016-6-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS016-6-1A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS016-6 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS016-6 Micro Flange Slip Ring Technical Parameters DHS016-6 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote
Description
DHS016 -6 Micro Flange Slip Ring Description Ingiant DHS016 Series outer diameter 16mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring:016-16 mm (4)Total circuits: 6-6 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS016-6-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS016-6-1A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS016-6 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS016-6 Micro Flange Slip Ring Technical Parameters DHS016-6 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DHS016 Solid Flange Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
DHS016 Solid Flange Slip Ring
DHS016 Solid Flange Slip Ring
DHS016 -6 Micro Flange Slip Ring Description Ingiant DHS016 Series outer diameter 16mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring:016-16 mm (4)Total circuits: 6-6 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS016-6-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS016-6-1A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS016-6 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS016-6 Micro Flange Slip Ring Technical Parameters DHS016-6 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm

DHS016 -6 Micro Flange Slip Ring Description

Ingiant DHS016 Series outer diameter 16mm ,it consists of 1-48 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models

Typical Applications

Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc.

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: S—solid shaft slip ring
  3. (3)Outer diameter of solid shaft slip ring:016-16 mm
  4. (4)Total circuits: 6-6 circuits
  5. (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
  6. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS016-6-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS016-6-1A-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHS016-6 Micro Flange Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you

DHS016-6 Micro Flange Slip Ring Technical Parameters


DHS016-6 Micro Flange Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name DHS016 Solid Flange Slip Ring
Total # of Circuits 6
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant seperate slip rings with through hole 60mm and 10 channels power without housing -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 10
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant LHS170-2Y series 2 channels hydraulic rotary joint hydraulic slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 50 rpm
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Fiber-Electrical Hybrid Slip Ring DHS100-18-4F -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 3.94 inch (100 mm)
View Details
Fiber Optic Rotary Joint HS-NF-001 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details