JiuJiang Ingiant Technology Co., Ltd. DHK080 Through Bore Slip Ring

Description
DHK080 Through Bore Slip Ring Description Ingiant DHK080 Series outer diameter 145mm and inner hole diameter 80mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Medical equipment, textile equipment, mining engineering machinery, plastic/silicone product production equipment, carousel amusement equipment, automated production equipment, pearl cotton (EP) polyethylene foam plastic machinery and equipment, industrial robots, educational simulation equipment, engineering testing equipment, metal surface finishing equipment, automatic polishing equipment, manipulators, paper production lines, printing machinery and equipment, dryer equipment, hot melt adhesive coating machines, continuous conveying machinery and equipment, sensors, cable production and testing equipment, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: K—through hole (3)Through hole product bore diameter:80-80 mm (4)Total circuits:24-24 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6) Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK080-24 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK080-24-002; if there are more of this model in the future, and so on -003 , -004, etc. DHK080 Through Bore Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHK080 Through Bore Slip Ring Technical Parameters DHK080 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm DHK080 Series Recommend Products by Ingiant Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor. Length of product combinations with arbitrary number of channels(n2,n5,n10,n 15,n20)(mm): L=15.4+2*n2+2.2*n5+2 .5*n10+3*n15+3.5*n20
Request a Quote
Description
DHK080 Through Bore Slip Ring Description Ingiant DHK080 Series outer diameter 145mm and inner hole diameter 80mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Medical equipment, textile equipment, mining engineering machinery, plastic/silicone product production equipment, carousel amusement equipment, automated production equipment, pearl cotton (EP) polyethylene foam plastic machinery and equipment, industrial robots, educational simulation equipment, engineering testing equipment, metal surface finishing equipment, automatic polishing equipment, manipulators, paper production lines, printing machinery and equipment, dryer equipment, hot melt adhesive coating machines, continuous conveying machinery and equipment, sensors, cable production and testing equipment, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: K—through hole (3)Through hole product bore diameter:80-80 mm (4)Total circuits:24-24 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6) Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK080-24 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK080-24-002; if there are more of this model in the future, and so on -003 , -004, etc. DHK080 Through Bore Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHK080 Through Bore Slip Ring Technical Parameters DHK080 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm DHK080 Series Recommend Products by Ingiant Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor. Length of product combinations with arbitrary number of channels(n2,n5,n10,n 15,n20)(mm): L=15.4+2*n2+2.2*n5+2 .5*n10+3*n15+3.5*n20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DHK080 Through Bore Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
DHK080 Through Bore Slip Ring
DHK080 Through Bore Slip Ring
DHK080 Through Bore Slip Ring Description Ingiant DHK080 Series outer diameter 145mm and inner hole diameter 80mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Medical equipment, textile equipment, mining engineering machinery, plastic/silicone product production equipment, carousel amusement equipment, automated production equipment, pearl cotton (EP) polyethylene foam plastic machinery and equipment, industrial robots, educational simulation equipment, engineering testing equipment, metal surface finishing equipment, automatic polishing equipment, manipulators, paper production lines, printing machinery and equipment, dryer equipment, hot melt adhesive coating machines, continuous conveying machinery and equipment, sensors, cable production and testing equipment, etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: K—through hole (3)Through hole product bore diameter:80-80 mm (4)Total circuits:24-24 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6) Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK080-24 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK080-24-002; if there are more of this model in the future, and so on -003 , -004, etc. DHK080 Through Bore Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHK080 Through Bore Slip Ring Technical Parameters DHK080 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm DHK080 Series Recommend Products by Ingiant Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor. Length of product combinations with arbitrary number of channels(n2,n5,n10,n 15,n20)(mm): L=15.4+2*n2+2.2*n5+2 .5*n10+3*n15+3.5*n20

DHK080 Through Bore Slip Ring Description

Ingiant DHK080 Series outer diameter 145mm and inner hole diameter 80mm,it consists of 1-120 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models

Typical Applications

Medical equipment, textile equipment, mining engineering machinery, plastic/silicone product production equipment, carousel amusement equipment, automated production equipment, pearl cotton (EP) polyethylene foam plastic machinery and equipment, industrial robots, educational simulation equipment, engineering testing equipment, metal surface finishing equipment, automatic polishing equipment, manipulators, paper production lines, printing machinery and equipment, dryer equipment, hot melt adhesive coating machines, continuous conveying machinery and equipment, sensors, cable production and testing equipment, etc.

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: K—through hole
  3. (3)Through hole product bore diameter:80-80 mm
  4. (4)Total circuits:24-24 circuits
  5. (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
  6. (6) Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK080-24 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK080-24-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHK080 Through Bore Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you

DHK080 Through Bore Slip Ring Technical Parameters


DHK080 Through Bore Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

DHK080 Series Recommend Products by Ingiant


Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor
10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor)
15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor)
20A uses AWG14# color Teflon conductor.

Length of product combinations with arbitrary number of channels(n2,n5,n10,n15,n20)(mm):
L=15.4+2*n2+2.2*n5+2.5*n10+3*n15+3.5*n20

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name DHK080 Through Bore Slip Ring
Total # of Circuits 24
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant 80mm 40A Through Hole Slip Ring For EV Charger -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 6
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant Solid Shaft Slip Ring For Remote Operated Vehicales -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 1
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Large-Bore Explosion-Proof Slip Ring (220mm Inner Diameter, 20 Channels, 10A) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 20
Speed 300 rpm
View Details
Solid Shaft Flange Slip Ring DHS019 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 30
Outer Diameter 0.7480 inch (19 mm)
View Details