JiuJiang Ingiant Technology Co., Ltd. DHK012-ⅠThrough Bore Slip Ring

Description
DHK012 Through Bore Slip Ring Product Description DHK012-Ⅰ series through hole slip rings, Inner hole 12.7mm, outer diameter 35mm, suitable for rotating electromechanical systems with a diameter less than 12.7mm, Standard model supports 1-12 power rings(0-20A/ring) or 1-4 signal rings(0~5A/ring). Typical Application winding machines, laser scanners, in-pipe cameras, exhibition/display equipment, vending machine slip rings, CCD visual inspection equipment, intelligent visual systems, automated assembly machines, rotating LED lights, labeling machines, experimental equipment, biological testing instruments, and any other device that requires 360° rotation to conduct electricity or transmit various control signals. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: K—through hole (3)Through hole product bore diameter:012- inter diameter 12 mm (4)Total circuits: 6-6 circuits (5) Identify number: --1; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK012-6 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK012-6-002; if there are more of this model in the future, and so on -003 , -004, etc. DHK012 Through Bore Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send email to us,our engineer will make it for you as soon ,thank you DHK012 Through Bore Slip Ring Technical Parameters DHK012 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm DHK012 Through Bore Slip Ring Series Recommend Products by Ingiant Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor. Length of product combinations with arbitrary number of channels(n2,n5,n10,n 15,n20)(mm): L=15.4+2*n2+2.2*n5+2 .5*n10+3*n15+3.5*n20
Request a Quote
Description
DHK012 Through Bore Slip Ring Product Description DHK012-Ⅰ series through hole slip rings, Inner hole 12.7mm, outer diameter 35mm, suitable for rotating electromechanical systems with a diameter less than 12.7mm, Standard model supports 1-12 power rings(0-20A/ring) or 1-4 signal rings(0~5A/ring). Typical Application winding machines, laser scanners, in-pipe cameras, exhibition/display equipment, vending machine slip rings, CCD visual inspection equipment, intelligent visual systems, automated assembly machines, rotating LED lights, labeling machines, experimental equipment, biological testing instruments, and any other device that requires 360° rotation to conduct electricity or transmit various control signals. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: K—through hole (3)Through hole product bore diameter:012- inter diameter 12 mm (4)Total circuits: 6-6 circuits (5) Identify number: --1; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK012-6 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK012-6-002; if there are more of this model in the future, and so on -003 , -004, etc. DHK012 Through Bore Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send email to us,our engineer will make it for you as soon ,thank you DHK012 Through Bore Slip Ring Technical Parameters DHK012 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm DHK012 Through Bore Slip Ring Series Recommend Products by Ingiant Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor. Length of product combinations with arbitrary number of channels(n2,n5,n10,n 15,n20)(mm): L=15.4+2*n2+2.2*n5+2 .5*n10+3*n15+3.5*n20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DHK012-ⅠThrough Bore Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
DHK012-ⅠThrough Bore Slip Ring
DHK012-ⅠThrough Bore Slip Ring
DHK012 Through Bore Slip Ring Product Description DHK012-Ⅰ series through hole slip rings, Inner hole 12.7mm, outer diameter 35mm, suitable for rotating electromechanical systems with a diameter less than 12.7mm, Standard model supports 1-12 power rings(0-20A/ring) or 1-4 signal rings(0~5A/ring). Typical Application winding machines, laser scanners, in-pipe cameras, exhibition/display equipment, vending machine slip rings, CCD visual inspection equipment, intelligent visual systems, automated assembly machines, rotating LED lights, labeling machines, experimental equipment, biological testing instruments, and any other device that requires 360° rotation to conduct electricity or transmit various control signals. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: K—through hole (3)Through hole product bore diameter:012- inter diameter 12 mm (4)Total circuits: 6-6 circuits (5) Identify number: --1; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK012-6 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK012-6-002; if there are more of this model in the future, and so on -003 , -004, etc. DHK012 Through Bore Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send email to us,our engineer will make it for you as soon ,thank you DHK012 Through Bore Slip Ring Technical Parameters DHK012 Through Bore Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm DHK012 Through Bore Slip Ring Series Recommend Products by Ingiant Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor 10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor) 15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor) 20A uses AWG14# color Teflon conductor. Length of product combinations with arbitrary number of channels(n2,n5,n10,n 15,n20)(mm): L=15.4+2*n2+2.2*n5+2 .5*n10+3*n15+3.5*n20

DHK012 Through Bore Slip Ring Product Description

DHK012-Ⅰ series through hole slip rings, Inner hole 12.7mm, outer diameter 35mm, suitable for rotating electromechanical systems with a diameter less than 12.7mm, Standard model supports 1-12 power rings(0-20A/ring) or 1-4 signal rings(0~5A/ring).

Typical Application

winding machines, laser scanners, in-pipe cameras, exhibition/display equipment, vending machine slip rings, CCD visual inspection equipment, intelligent visual systems, automated assembly machines, rotating LED lights, labeling machines, experimental equipment, biological testing instruments, and any other device that requires 360° rotation to conduct electricity or transmit various control signals.

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: K—through hole
  3. (3)Through hole product bore diameter:012- inter diameter 12 mm
  4. (4)Total circuits: 6-6 circuits
  5. (5) Identify number: --1; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHK012-6 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHK012-6-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHK012 Through Bore Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send email to us,our engineer will make it for you as soon ,thank you

DHK012 Through Bore Slip Ring Technical Parameters


DHK012 Through Bore Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

DHK012 Through Bore Slip Ring Series Recommend Products by Ingiant


Conductor Specification:2A with AWG26# color Teflon conductor ,5A with AWG22# color Teflon conductor
10A uses AWG18#color Teflon conductor (or AWG16# flexible color PVC insulated conductor)
15A uses AWG16# color Teflon conductor (or AWG14# flexible color PVC insulated conductor)
20A uses AWG14# color Teflon conductor.

Length of product combinations with arbitrary number of channels(n2,n5,n10,n15,n20)(mm):
L=15.4+2*n2+2.2*n5+2.5*n10+3*n15+3.5*n20

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name DHK012-ⅠThrough Bore Slip Ring
Total # of Circuits 6
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant 87mm optoelectronic slip ring 10 channels optical fiber 90 channels electrical signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 90
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Capsule slip ring DHM022 series 6channels 2 A for Security industry -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Total # of Circuits 6
Outer Diameter 0.8661 inch (22 mm)
View Details
Ingiant custom pitch wind power slip ring for wind power generation equipment -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 24
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant large bore 102mm through holethin wall slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 30
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details