JiuJiang Ingiant Technology Co., Ltd. DHS013-50 Micro Flange Slip Ring

Description
DHS013 -50 Micro Flange Slip Ring Description Ingiant DHS013 Series outer diameter 13mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 013-13 mm (4)Total circuits: 50-50 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS013-50-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS013-50-1A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS013-50 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS013-50 Micro Flange Slip Ring Technical Parameters DHS013-50 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote
Description
DHS013 -50 Micro Flange Slip Ring Description Ingiant DHS013 Series outer diameter 13mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 013-13 mm (4)Total circuits: 50-50 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS013-50-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS013-50-1A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS013-50 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS013-50 Micro Flange Slip Ring Technical Parameters DHS013-50 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DHS013-50 Micro Flange Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
DHS013-50 Micro Flange Slip Ring
DHS013-50 Micro Flange Slip Ring
DHS013 -50 Micro Flange Slip Ring Description Ingiant DHS013 Series outer diameter 13mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models Typical Applications Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc. Product Naming Description (1)Product type: DH—electric slip ring (2)Installation method: S—solid shaft slip ring (3)Outer diameter of solid shaft slip ring: 013-13 mm (4)Total circuits: 50-50 circuits (5)The rated current or it will not be marked if it passes through a different rated current for the circuits. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS013-50-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS013-50-1A-002; if there are more of this model in the future, and so on -003 , -004, etc. DHS013-50 Micro Flange Slip Ring 2D Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,ou r engineer will make it for you as soon ,thank you DHS013-50 Micro Flange Slip Ring Technical Parameters DHS013-50 Micro Flange Slip Ring Wire Specification Table Lead wire length description: 1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring). 2.Length as required by the customer: L<1000mm, Standard L+20mm L>1000mm, Standard L+50mm L>5000mm, Standard L+100mm

DHS013 -50 Micro Flange Slip Ring Description

Ingiant DHS013 Series outer diameter 13mm ,it consists of 1-72 channels integral precision conductive slip ring ,supports signal and power mixed transmission, can customize the number of circuits and current voltage based on standard models

Typical Applications

Drones, stabilizers, smart homes, security monitoring, photography and videography, robots, testing instruments, turntables and automation equipment. etc.

Product Naming Description


  1. (1)Product type: DH—electric slip ring
  2. (2)Installation method: S—solid shaft slip ring
  3. (3)Outer diameter of solid shaft slip ring: 013-13 mm
  4. (4)Total circuits: 50-50 circuits
  5. (5)The rated current or it will not be marked if it passes through a different rated current for the circuits.
  6. (6)Identify number: --XXX; In order to distinguish different specifications of the same product model, the identification number is added after the name. For example: DHS013-50-1A-002 has two sets of products with the same name, the cable length, connector, installation method, etc. are different, you can add the identification number: DHS013-50-1A-002; if there are more of this model in the future, and so on -003 , -004, etc.

DHS013-50 Micro Flange Slip Ring 2D Standard Drawing

If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you

DHS013-50 Micro Flange Slip Ring Technical Parameters


DHS013-50 Micro Flange Slip Ring Wire Specification Table


Lead wire length description:
1.500+20mm (General requirement: Measure the wire length from the end face of the wire outlet hole of the inner and outer rings of the slip ring).
2.Length as required by the customer: L<1000mm, Standard L+20mm
L>1000mm, Standard L+50mm
L>5000mm, Standard L+100mm

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name DHS013-50 Micro Flange Slip Ring
Total # of Circuits 50
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant IP51 slip ring for lifting equipment -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant 70mm13 channels Through Bore Slip Ring For Industrial Machines -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 13
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant Gas electric slip ring 78mm with 1channel pneumatic rotary joint + 12channels electrical slip rings -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Compact Multi functional Rotary Joint LHS145-24Q -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 5.71 inch (145 mm)
View Details