Golden Collar Technology Co., Ltd . ptfe elbow

Description
ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important key features: Chemical Resistance Wide temperature range Non-Stick Surface Low Friction High Purity ptfe elbow specification Material: 100% Virgin PTFE Angle: 90°, 45°, and custom angles available Sizes: Available in a wide range of standard sizes from 1/4″ to 24″ (custom sizes upon request) Connections: Flanged, threaded, or welded ends to suit different piping systems Pressure Rating: Typically up to 150 PSI, depending on size and application Standards: Compliant with ASTM, ASME, and other relevant standards ptfe elbow application Medical pharmaceutical Semiconductor manufacturing Petrochemical industry
Request a Quote
Description
ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important key features: Chemical Resistance Wide temperature range Non-Stick Surface Low Friction High Purity ptfe elbow specification Material: 100% Virgin PTFE Angle: 90°, 45°, and custom angles available Sizes: Available in a wide range of standard sizes from 1/4″ to 24″ (custom sizes upon request) Connections: Flanged, threaded, or welded ends to suit different piping systems Pressure Rating: Typically up to 150 PSI, depending on size and application Standards: Compliant with ASTM, ASME, and other relevant standards ptfe elbow application Medical pharmaceutical Semiconductor manufacturing Petrochemical industry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ptfe elbow -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
ptfe elbow
ptfe elbow
ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important key features: Chemical Resistance Wide temperature range Non-Stick Surface Low Friction High Purity ptfe elbow specification Material: 100% Virgin PTFE Angle: 90°, 45°, and custom angles available Sizes: Available in a wide range of standard sizes from 1/4″ to 24″ (custom sizes upon request) Connections: Flanged, threaded, or welded ends to suit different piping systems Pressure Rating: Typically up to 150 PSI, depending on size and application Standards: Compliant with ASTM, ASME, and other relevant standards ptfe elbow application Medical pharmaceutical Semiconductor manufacturing Petrochemical industry

ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important

key features:

Chemical Resistance
Wide temperature range
Non-Stick Surface
Low Friction
High Purity

ptfe elbow specification

Material: 100% Virgin PTFE
Angle: 90°, 45°, and custom angles available
Sizes: Available in a wide range of standard sizes from 1/4″ to 24″ (custom sizes upon request)
Connections: Flanged, threaded, or welded ends to suit different piping systems
Pressure Rating: Typically up to 150 PSI, depending on size and application
Standards: Compliant with ASTM, ASME, and other relevant standards

ptfe elbow application

Medical pharmaceutical
Semiconductor manufacturing
Petrochemical industry

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ptfe elbow
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Bulkhead Fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Thermal Insulation
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
PTFE Disc -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Thickness 0.5000 to 6 inch (12.7 to 152 mm)
Width / O.D. 2 to 6 inch (50.8 to 152 mm)
View Details
PTFE Fasteners -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
View Details
ptfe plugs -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Electrically Conductive Compound
Industry OEM or Industrial; Laboratory glassware,Chemical processing equipment,Industrial piping system
View Details