Golden Collar Technology Co., Ltd . ptfe beaker 250ml

Description
Our PTFE beaker 250ml is designed to withstand aggressive chemicals without degrading, making it an ideal choice for laboratories and research facilities. Its material composition ensures that your experiments are never compromised by the container, offering peace of mind for consistent results. Experience the convenience of conducting high-temperature experiments with confidence. This beaker can easily handle temperatures up to 250°C, allowing for a wide range of applications from chemical reactions to sample heating without any risk of melting or shape deformation. Say goodbye to tedious cleanup processes. The non-stick surface of our PTFE beaker ensures that even the most stubborn residues can be wiped away effortlessly, maintaining its pristine condition use after use and reducing cross-contamination risks in sensitive experiments.
Request a Quote
Description
Our PTFE beaker 250ml is designed to withstand aggressive chemicals without degrading, making it an ideal choice for laboratories and research facilities. Its material composition ensures that your experiments are never compromised by the container, offering peace of mind for consistent results. Experience the convenience of conducting high-temperature experiments with confidence. This beaker can easily handle temperatures up to 250°C, allowing for a wide range of applications from chemical reactions to sample heating without any risk of melting or shape deformation. Say goodbye to tedious cleanup processes. The non-stick surface of our PTFE beaker ensures that even the most stubborn residues can be wiped away effortlessly, maintaining its pristine condition use after use and reducing cross-contamination risks in sensitive experiments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ptfe beaker 250ml -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
ptfe beaker 250ml
ptfe beaker 250ml
Our PTFE beaker 250ml is designed to withstand aggressive chemicals without degrading, making it an ideal choice for laboratories and research facilities. Its material composition ensures that your experiments are never compromised by the container, offering peace of mind for consistent results. Experience the convenience of conducting high-temperature experiments with confidence. This beaker can easily handle temperatures up to 250°C, allowing for a wide range of applications from chemical reactions to sample heating without any risk of melting or shape deformation. Say goodbye to tedious cleanup processes. The non-stick surface of our PTFE beaker ensures that even the most stubborn residues can be wiped away effortlessly, maintaining its pristine condition use after use and reducing cross-contamination risks in sensitive experiments.

Our PTFE beaker 250ml is designed to withstand aggressive chemicals without degrading, making it an ideal choice for laboratories and research facilities. Its material composition ensures that your experiments are never compromised by the container, offering peace of mind for consistent results.

Experience the convenience of conducting high-temperature experiments with confidence. This beaker can easily handle temperatures up to 250°C, allowing for a wide range of applications from chemical reactions to sample heating without any risk of melting or shape deformation.

Say goodbye to tedious cleanup processes. The non-stick surface of our PTFE beaker ensures that even the most stubborn residues can be wiped away effortlessly, maintaining its pristine condition use after use and reducing cross-contamination risks in sensitive experiments.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Beakers
Product Name ptfe beaker 250ml
Plastic Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

100ml ptfe beaker -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
Corrosion-resistant ptfe beaker -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe cup -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe vessel -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details