Golden Collar Technology Co., Ltd . Corrosion-resistant ptfe beaker

Description
Chemically Resistant PTFE Beakers are isostatically molded from virgin PTFE and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. PTFE beakers with are virtually immune to chemical attack, only attacked by some fluorine containing compounds at very high temperature and molten alkalis metals. PTFE beakers features: Corrosion resistance: PTFE beakers have excellent corrosion resistance and can be stored for a long time and subjected to repeated purification of sulfuric acid, nitric acid, phosphoric acid, bromic acid and various organic solvents without alteration. This characteristic makes it excellent for handling various chemical reagents. High temperature resistance: PTFE beaker has excellent high temperature resistance and can work for a long time in the temperature range of +260 ° C to -180 ° C. This enables it to remain stable under high temperature experimental conditions, ensuring the accuracy and reliability of the experiment. Non-adhesion: PTFE beakers have an “ultra-smooth” surface, which makes it adhere to almost nothing. This characteristic helps to reduce the pollution during the experiment and improve the accuracy of the experiment. Ultra-pure: PTFE material does not release any ions that may affect the accuracy of the test, thus ensuring the scientific analysis. Non-toxic: PTFE has physiological inertia, can be implanted in the human body, harmless to the human body. This makes it particularly useful in experiments involving biological samples or requiring high purity.
Request a Quote
Description
Chemically Resistant PTFE Beakers are isostatically molded from virgin PTFE and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. PTFE beakers with are virtually immune to chemical attack, only attacked by some fluorine containing compounds at very high temperature and molten alkalis metals. PTFE beakers features: Corrosion resistance: PTFE beakers have excellent corrosion resistance and can be stored for a long time and subjected to repeated purification of sulfuric acid, nitric acid, phosphoric acid, bromic acid and various organic solvents without alteration. This characteristic makes it excellent for handling various chemical reagents. High temperature resistance: PTFE beaker has excellent high temperature resistance and can work for a long time in the temperature range of +260 ° C to -180 ° C. This enables it to remain stable under high temperature experimental conditions, ensuring the accuracy and reliability of the experiment. Non-adhesion: PTFE beakers have an “ultra-smooth” surface, which makes it adhere to almost nothing. This characteristic helps to reduce the pollution during the experiment and improve the accuracy of the experiment. Ultra-pure: PTFE material does not release any ions that may affect the accuracy of the test, thus ensuring the scientific analysis. Non-toxic: PTFE has physiological inertia, can be implanted in the human body, harmless to the human body. This makes it particularly useful in experiments involving biological samples or requiring high purity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corrosion-resistant ptfe beaker -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
Corrosion-resistant ptfe beaker
Corrosion-resistant ptfe beaker
Chemically Resistant PTFE Beakers are isostatically molded from virgin PTFE and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. PTFE beakers with are virtually immune to chemical attack, only attacked by some fluorine containing compounds at very high temperature and molten alkalis metals. PTFE beakers features: Corrosion resistance: PTFE beakers have excellent corrosion resistance and can be stored for a long time and subjected to repeated purification of sulfuric acid, nitric acid, phosphoric acid, bromic acid and various organic solvents without alteration. This characteristic makes it excellent for handling various chemical reagents. High temperature resistance: PTFE beaker has excellent high temperature resistance and can work for a long time in the temperature range of +260 ° C to -180 ° C. This enables it to remain stable under high temperature experimental conditions, ensuring the accuracy and reliability of the experiment. Non-adhesion: PTFE beakers have an “ultra-smooth” surface, which makes it adhere to almost nothing. This characteristic helps to reduce the pollution during the experiment and improve the accuracy of the experiment. Ultra-pure: PTFE material does not release any ions that may affect the accuracy of the test, thus ensuring the scientific analysis. Non-toxic: PTFE has physiological inertia, can be implanted in the human body, harmless to the human body. This makes it particularly useful in experiments involving biological samples or requiring high purity.

Chemically Resistant PTFE Beakers are isostatically molded from virgin PTFE and machine finished to give a smooth surface for ease of cleaning and to eliminate contamination. PTFE beakers with are virtually immune to chemical attack, only attacked by some fluorine containing compounds at very high temperature and molten alkalis metals.

PTFE beakers features:

Corrosion resistance:

PTFE beakers have excellent corrosion resistance and can be stored for a long time and subjected to repeated purification of sulfuric acid, nitric acid, phosphoric acid, bromic acid and various organic solvents without alteration. This characteristic makes it excellent for handling various chemical reagents.

High temperature resistance:

PTFE beaker has excellent high temperature resistance and can work for a long time in the temperature range of +260 ° C to -180 ° C. This enables it to remain stable under high temperature experimental conditions, ensuring the accuracy and reliability of the experiment.

Non-adhesion:

PTFE beakers have an “ultra-smooth” surface, which makes it adhere to almost nothing. This characteristic helps to reduce the pollution during the experiment and improve the accuracy of the experiment.

Ultra-pure: PTFE

material does not release any ions that may affect the accuracy of the test, thus ensuring the scientific analysis.

Non-toxic: PTFE

has physiological inertia, can be implanted in the human body, harmless to the human body. This makes it particularly useful in experiments involving biological samples or requiring high purity.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Beakers
Product Name Corrosion-resistant ptfe beaker
Plastic Material Teflon®
Unlock Full Specs
to access all available technical data

Similar Products

100ml ptfe beaker -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe vessel -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe beaker 250ml -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details
ptfe cup -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Plastic Material Teflon®
View Details