Mounting System 1
For Tin Roofs
This roof mounting system provides a simple, fast and cost effective mounting solution for PV modules on tin and other color corrugated steel roofs. It has excellent adaptability, suitable for almost all roofs of this kind. High degree of pre-assembly components, and the intelligent design of the connections all result in a sizeable reduction in installation time and cost.
Technical Data
Install Site
Tin and other color corrugated steel roof
Tilt Angle
Fixed angle
Module Type
Universal for all modules with or without frame
Material
AL 6063-T6 / Stainless steel
Max wind Speed
1.0 KN/m2
Snow load
0.8 KN/m2
Benefits
Preserves the integrity of the roof structure eliminating roof penetration
Light weight, with great stability, even while being exposed to high wind pressure
Pre-assembly components deliver excellent flexibility
Simple transportation
Easy and fast assembly
Cost competitively
Mounting System 1
For Tin Roofs
This roof mounting system provides a simple, fast and cost effective mounting solution for PV modules on tin and other color corrugated steel roofs. It has excellent adaptability, suitable for almost all roofs of this kind. High degree of pre-assembly components, and the intelligent design of the connections all result in a sizeable reduction in installation time and cost.
|
Technical Data
|
| Install Site | Tin and other color corrugated steel roof |
| Tilt Angle | Fixed angle |
| Module Type | Universal for all modules with or without frame |
| Material | AL 6063-T6 / Stainless steel |
| Max wind Speed | 1.0 KN/m2 |
| Snow load | 0.8 KN/m2 |
|
Benefits
Preserves the integrity of the roof structure eliminating roof penetration
Light weight, with great stability, even while being exposed to high wind pressure
Pre-assembly components deliver excellent flexibility
Simple transportation
Easy and fast assembly
Cost competitively |