Jinko Solar Solar Module Eagle Dual

Description
Eagle Dual 60 White back plate maximizes module efficiency up to 17.11%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems of up to 1500 VDC, saving on BOS cost 0.5% annual power degradation, 30 year linear power warranty Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc. Eagle Dual 72 White back plate maximizes module efficiency up to 17.26%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems of up to 1500 VDC, saving on BOS cost 0.5% annual power degradation, 30 year linear power warranty Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc.
Description
Eagle Dual 60 White back plate maximizes module efficiency up to 17.11%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems of up to 1500 VDC, saving on BOS cost 0.5% annual power degradation, 30 year linear power warranty Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc. Eagle Dual 72 White back plate maximizes module efficiency up to 17.26%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems of up to 1500 VDC, saving on BOS cost 0.5% annual power degradation, 30 year linear power warranty Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc.

Suppliers

Company
Product
Description
Supplier Links
Solar Module - Eagle Dual - Jinko Solar
San Francisco, CA, USA
Solar Module
Eagle Dual
Solar Module Eagle Dual
Eagle Dual 60 White back plate maximizes module efficiency up to 17.11%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems of up to 1500 VDC, saving on BOS cost 0.5% annual power degradation, 30 year linear power warranty Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc. Eagle Dual 72 White back plate maximizes module efficiency up to 17.26%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through Designed for high voltage systems of up to 1500 VDC, saving on BOS cost 0.5% annual power degradation, 30 year linear power warranty Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc.

Eagle Dual 60

White back plate maximizes module efficiency up to 17.11%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through

Designed for high voltage systems of up to 1500 VDC, saving on BOS cost

0.5% annual power degradation, 30 year linear power warranty

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc.

Eagle Dual 72

White back plate maximizes module efficiency up to 17.26%, Transparent back plate, increases light transmission, ideal for installation requiring light pass through

Designed for high voltage systems of up to 1500 VDC, saving on BOS cost

0.5% annual power degradation, 30 year linear power warranty

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Dual glass reduce micro-cracking, snail trails, corrosions caused by moisture, sand, salt mist, acid, alkali, etc.

Supplier's Site

Technical Specifications

  Jinko Solar
Product Category Solar Panels
Product Number Eagle Dual
Product Name Solar Module
Material Polycrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1881232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 50 watts
View Details
SunPower® Performance Series Solar 1500V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details
Solar Module - Smart Module M Series - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 270 to 320 watts
Efficiency 16.49 to 16.5 %
View Details
Monocrystalline Solar Panel - YLM 72 Cell Series - Yingli Solar
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector; Helios H4
Standard/Certifications IEC
View Details