Hanwha Q CELLS GmbH Power Plant Solar Panel Q.PLUS L-G4.1

Description
Q.PLUS L-G4.1 Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce BOS costs. Only Q CELLS offers German engineering quality with our unique triple Yield Security. Applications: Ground-mounted solar power plants TECHNICAL DATA Nominal Power 330 - 340 Wp Efficiency Up to 17.4 % Maximum System Voltage 1500 V (Q.PLUS L-G4.2) / 1000 V (Q.PLU L-G4.1) Temperature Coefficient PMPP -0.40 %/K Dimensions 1994 mm × 1000 mm × 35 mm (including frame) Weight 24 kg
Description
Q.PLUS L-G4.1 Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce BOS costs. Only Q CELLS offers German engineering quality with our unique triple Yield Security. Applications: Ground-mounted solar power plants TECHNICAL DATA Nominal Power 330 - 340 Wp Efficiency Up to 17.4 % Maximum System Voltage 1500 V (Q.PLUS L-G4.2) / 1000 V (Q.PLU L-G4.1) Temperature Coefficient PMPP -0.40 %/K Dimensions 1994 mm × 1000 mm × 35 mm (including frame) Weight 24 kg

Suppliers

Company
Product
Description
Supplier Links
Power Plant Solar Panel - Q.PLUS L-G4.1 - Hanwha Q CELLS GmbH
Bitterfeld-Wolfen, Germany
Power Plant Solar Panel
Q.PLUS L-G4.1
Power Plant Solar Panel Q.PLUS L-G4.1
Q.PLUS L-G4.1 Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce BOS costs. Only Q CELLS offers German engineering quality with our unique triple Yield Security. Applications: Ground-mounted solar power plants TECHNICAL DATA Nominal Power 330 - 340 Wp Efficiency Up to 17.4 % Maximum System Voltage 1500 V (Q.PLUS L-G4.2) / 1000 V (Q.PLU L-G4.1) Temperature Coefficient PMPP -0.40 %/K Dimensions 1994 mm × 1000 mm × 35 mm (including frame) Weight 24 kg

Q.PLUS L-G4.1

Q.ANTUM TECHNOLOGY FOR SOLAR POWER PLANTS

The Q.ANTUM solar module Q.PLUS L-G4.1 with power classes up to 340 Wp is the strongest module of its type on the market globally. Powered by 72 Q CELLS solar cells Q.PLUS L-G4.1 was specially designed for large solar power plants to reduce BOS costs. Only Q CELLS offers German engineering quality with our unique triple Yield Security.

Applications:

  • Ground-mounted solar power plants

TECHNICAL DATA

  • Nominal Power 330 - 340 Wp
  • Efficiency Up to 17.4 %
  • Maximum System Voltage 1500 V (Q.PLUS L-G4.2) /
    1000 V (Q.PLU L-G4.1)
  • Temperature Coefficient PMPP -0.40 %/K
  • Dimensions 1994 mm × 1000 mm × 35 mm
    (including frame)
  • Weight 24 kg
Supplier's Site

Technical Specifications

  Hanwha Q CELLS GmbH
Product Category Solar Panels
Product Number Q.PLUS L-G4.1
Product Name Power Plant Solar Panel
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type Helios H4
Standard/Certifications CSA; IEC; UL
Power 330 to 340 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 2864041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 5 watts
Open Circuit Voltage 12 volts
View Details
PV Module - Thin Film Series 4 - First Solar, LLC
Specs
Material Thin Film
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details
Power Plant Solar Panel - Q.POWER-G5 - Hanwha Q CELLS GmbH
Specs
Material Polycrystalline Silicon
Panel Type Off-Grid Panel (optional feature); On-Grid Type (optional feature)
Connector Type MC4 Connector; Helios H4
View Details
Photovoltaic Module - PVT117 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Material Thin Film
Standard/Certifications IEC; UL
Power 117 watts
View Details