Jinko Solar Solar Module Eagle Plus

Description
Eagle Plus 48 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 48-cell module achieves a power output up to 225Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle Plus 60 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 60-cell module achieves a power output up to 280Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle Plus 72 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 72-cell module achieves a power output up to 335Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD
Description
Eagle Plus 48 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 48-cell module achieves a power output up to 225Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle Plus 60 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 60-cell module achieves a power output up to 280Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle Plus 72 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 72-cell module achieves a power output up to 335Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

Suppliers

Company
Product
Description
Supplier Links
San Francisco, CA, USA
Solar Module
Eagle Plus
Solar Module Eagle Plus
Eagle Plus 48 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 48-cell module achieves a power output up to 225Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle Plus 60 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 60-cell module achieves a power output up to 280Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD Eagle Plus 72 Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production Polycrystalline 72-cell module achieves a power output up to 335Wp Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal) Advanced glass and surface texturing allow for excellent performance in low-light environments High salt mist and ammonia resistance certified by TUV NORD

Eagle Plus 48

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production

Polycrystalline 48-cell module achieves a power output up to 225Wp

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Eagle Plus 60

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production

Polycrystalline 60-cell module achieves a power output up to 280Wp

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Eagle Plus 72

Limited power degradation of Eagle Plus module caused by PID effect is guaranteed under extremely strict testing condition (85℃/85% RH,500hours)for mass production

Polycrystalline 72-cell module achieves a power output up to 335Wp

Entire module certified to withstand high wind loads (2400 Pascal) and snow loads (5400 Pascal)

Advanced glass and surface texturing allow for excellent performance in low-light environments

High salt mist and ammonia resistance certified by TUV NORD

Supplier's Site

Technical Specifications

  Jinko Solar
Product Category Solar Panels
Product Number Eagle Plus
Product Name Solar Module
Material Polycrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Efficiency 17 %
View Details
60 Cell Multicrystalline PV Module - DUOMAX-PEG5 - Trina Solar (U.S.), Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); Helios H4 (optional feature)
Standard/Certifications IEC; UL
View Details
Monocrystalline PV Modules - XS72 - Motech Solar
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
View Details
Solar Module - 1500V Module - Jinko Solar
Specs
Material Monocrystalline Silicon (optional feature); Polycrystalline Silicon (optional feature)
Power 280 to 360 watts
Efficiency 17.11 to 18.57 %
View Details