Jergens OK-Vise® RM Rail System Smooth Stops are the most common stops, which have (2) smooth and nitrided jaws. It is optimal for the second setup to avoid marking even when OK Vise® Clamps are used with full force. The friction level is adequate even for roughing and other types of machining where high forces occur. The accuracy from every serration to the jaw surface is ±0.01mm. Features, Benefits, & Product Specifications:
Serrated undersides mesh with Base Rails & resist high clamping forces
Adapts to a wide range of workpieces
Easily reposition on Base Rails to reduce setup time
T-nut and SHCS included
Recommend Installation Torque:
- Minimum: 37 ft*lbs (50 Nm) - Maximum: 74 ft*lbs (100 Nm)
Jergens OK-Vise® RM Rail System Smooth Stops are the most common stops, which have (2) smooth and nitrided jaws. It is optimal for the second setup to avoid marking even when OK Vise® Clamps are used with full force. The friction level is adequate even for roughing and other types of machining where high forces occur. The accuracy from every serration to the jaw surface is ±0.01mm.
Features, Benefits, & Product Specifications:
- Serrated undersides mesh with Base Rails & resist high clamping forces
- Adapts to a wide range of workpieces
- Easily reposition on Base Rails to reduce setup time
- T-nut and SHCS included
- Recommend Installation Torque:
- Minimum: 37 ft*lbs (50 Nm)
- Maximum: 74 ft*lbs (100 Nm)