OK-Vise® RM Rail System Serrated Pad Stops feature two round serrated contact areas that hold both large and small workpieces firmly in position. The accuracy from the rail serrations to the jaw face serrations is ±0.25mm. Features, Benefits, & Product Specifications:
Serrated undersides mesh with Base Rails & resist high clamping forces
Adapts to a wide range of workpieces
Easily reposition on Base Rails to reduce setup time
T-nut and SHCS included
Recommend Installation Torque:
- Minimum: 37 ft*lbs (50 Nm) - Maximum: 74 ft*lbs (100 Nm)
OK-Vise® RM Rail System Serrated Pad Stops feature two round serrated contact areas that hold both large and small workpieces firmly in position. The accuracy from the rail serrations to the jaw face serrations is ±0.25mm.
Features, Benefits, & Product Specifications:
- Serrated undersides mesh with Base Rails & resist high clamping forces
- Adapts to a wide range of workpieces
- Easily reposition on Base Rails to reduce setup time
- T-nut and SHCS included
- Recommend Installation Torque:
- Minimum: 37 ft*lbs (50 Nm)
- Maximum: 74 ft*lbs (100 Nm)