Jergens, Inc. Quick-Loc™ 52mm Rotary Receivers QL2-400100

Description
Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines.
Request a Quote
Description
Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Rotary Receivers - QL2-400100 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Rotary Receivers
QL2-400100
Quick-Loc™ 52mm Rotary Receivers QL2-400100
Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines.

Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL2-400100
Product Name Quick-Loc™ 52mm Rotary Receivers
Weight 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Subplates - 5SP130 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 6.31 lbs (2.86 kg)
View Details
Quick-Loc™ 96mm Square Support Pallets - QL-200510 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 18.06 lbs (8.19 kg)
Shape Square
View Details
Quick-Loc™ 52mm Rectangular Receivers - QL2-100205 - Jergens, Inc.
Specs
Weight 6.82 lbs (3.09 kg)
Shape Rectangular
View Details
5-Axis Subplates - 5SP400 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 70.45 lbs (31.95 kg)
View Details