Jergens, Inc. QLS Tooling Columns 69303

Description
Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize on Upright Faces Lightweight (2) piece construction Includes pre-installed QLS Bushings Custom baseplates are available upon request
Request a Quote
Description
Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize on Upright Faces Lightweight (2) piece construction Includes pre-installed QLS Bushings Custom baseplates are available upon request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QLS Tooling Columns - 69303 - Jergens, Inc.
Cleveland, OH, United States
QLS Tooling Columns
69303
QLS Tooling Columns 69303
Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize on Upright Faces Lightweight (2) piece construction Includes pre-installed QLS Bushings Custom baseplates are available upon request

Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's.
Features, Benefits, & Product Specifications:

  • Material: 6061-T6512 Aluminum
  • Finish: Black Hardcoat Anodize on Upright Faces
  • Lightweight (2) piece construction
  • Includes pre-installed QLS Bushings
  • Custom baseplates are available upon request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 69303
Product Name QLS Tooling Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Round Receivers - QL2-100315 - Jergens, Inc.
Specs
Weight 6.17 lbs (2.8 kg)
Shape Round
View Details
Quick-Loc™ 96mm Square Support Pallets - QL-200500 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
4
Specs
Plate / Block Type Tombstone
Width / Diameter 11.81 inch (300 mm)
Length 11.81 inch (300 mm)
View Details
Quick-Loc™ Tri Cubes - QL2-400305 - Jergens, Inc.
Specs
Plate / Block Type Box Cube / Clamping Cube
Material Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
Weight 87.76 lbs (39.8 kg)
View Details