Jergens, Inc. Quick-Loc™ 52mm Square Support Pallets QL-200320

Description
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included
Request a Quote
Description
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 52mm Square Support Pallets - QL-200320 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 52mm Square Support Pallets
QL-200320
Quick-Loc™ 52mm Square Support Pallets QL-200320
Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Thickness Tolerance: ±0.13mm Quick-Loc™ Pull Studs included

Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures that will be mounted with the Quick-Loc™ system. Square and round styles are available.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Thickness Tolerance: ±0.13mm
  • Quick-Loc™ Pull Studs included
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number QL-200320
Product Name Quick-Loc™ 52mm Square Support Pallets
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Subplates - 5SP210 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 18.83 lbs (8.54 kg)
View Details
Ball Lock® Jigsaw Interlocking Fixture Plates - 28806 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Round Fixture Plates - 28710 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details