Jergens, Inc. Ball Lock® Subplates for Tooling Columns 49103-C

Description
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Subplates for Tooling Columns - 49103-C - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Subplates for Tooling Columns
49103-C
Ball Lock® Subplates for Tooling Columns 49103-C
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 steel plate or equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49103-C
Product Name Ball Lock® Subplates for Tooling Columns
Plate / Block Type Base Plate; Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Round Receivers - QL2-100306 - Jergens, Inc.
Specs
Weight 4.61 lbs (2.09 kg)
Shape Round
View Details
Ball Lock® 2-Sided Tooling Columns - 69101 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
Quick-Loc™ 96mm Rotary Receivers - QL2-400107 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Ion Nitride
Weight 23.81 lbs (10.8 kg)
Orientation Multi-axis
View Details
Ball Lock® Fixture Plates - 58715 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details