Jergens, Inc. Heavy Duty Machine Vise Hardened Jaw Plate JD550-HP

Description
Features, Benefits, & Product Specifications: Material: Steel Heat Treat: Case Hardened
Request a Quote
Description
Features, Benefits, & Product Specifications: Material: Steel Heat Treat: Case Hardened
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Machine Vise Hardened Jaw Plate - JD550-HP - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Machine Vise Hardened Jaw Plate
JD550-HP
Heavy Duty Machine Vise Hardened Jaw Plate JD550-HP
Features, Benefits, & Product Specifications: Material: Steel Heat Treat: Case Hardened

Features, Benefits, & Product Specifications:

  • Material: Steel
  • Heat Treat: Case Hardened
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number JD550-HP
Product Name Heavy Duty Machine Vise Hardened Jaw Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Round Receivers - QL2-100320-MAM - Jergens, Inc.
Specs
Weight 9.7 lbs (4.4 kg)
Shape Round
View Details
Ball Lock® Fixture Plates - 28746 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Quick-Loc™ 52mm Double Grid Receivers - QL2-100250 - Jergens, Inc.
Specs
Weight 12.28 lbs (5.57 kg)
View Details
Quick-Change Ball Lock® Fixture Plate Kit - 28711-JD550 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 11.7 lbs (5.31 kg)
View Details