ASG, Division of Jergens, Inc. Direct Plug-In Electric Screwdriver ES-2001

Description
Brush type motor offers proven performance Economical cushion (ratchet) clutch 110 VAC Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Inline body style Ergonomic design for operator comfort Warning light alerts operator when to change the carbon brush Anti-tamper torque cover available 10 ft detachable cord Contact ASG for 220 VAC tool
Description
Brush type motor offers proven performance Economical cushion (ratchet) clutch 110 VAC Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Inline body style Ergonomic design for operator comfort Warning light alerts operator when to change the carbon brush Anti-tamper torque cover available 10 ft detachable cord Contact ASG for 220 VAC tool

Suppliers

Company
Product
Description
Supplier Links
Direct Plug-In Electric Screwdriver - ES-2001 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Direct Plug-In Electric Screwdriver
ES-2001
Direct Plug-In Electric Screwdriver ES-2001
Brush type motor offers proven performance Economical cushion (ratchet) clutch 110 VAC Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Inline body style Ergonomic design for operator comfort Warning light alerts operator when to change the carbon brush Anti-tamper torque cover available 10 ft detachable cord Contact ASG for 220 VAC tool
  • Brush type motor offers proven performance
  • Economical cushion (ratchet) clutch
  • 110 VAC
  • Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off
  • Inline body style
  • Ergonomic design for operator comfort
  • Warning light alerts operator when to change the carbon brush
  • Anti-tamper torque cover available
  • 10 ft detachable cord
  • Contact ASG for 220 VAC tool
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number ES-2001
Product Name Direct Plug-In Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever
Torque Range 0.0737 to 0.8628 Ft-lbs (0.1000 to 1.17 N-m)
Rated Free Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Nosepiece - VEB-900 Extension Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1798516 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 850 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Lever Start Auto Shut-Off Pneumatic Screwdriver - HL65 - ASG, Division of Jergens, Inc.
Specs
Drive Style Pneumatic; Torque Controlled
Torque Range 2.51 to 7.52 Ft-lbs (3.4 to 10.2 N-m)
Rated Free Speed 300 rpm
View Details