Jergens, Inc. Miniature Straps - Flat 29702

Description
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Straps - Flat - 29702 - Jergens, Inc.
Cleveland, OH, United States
Miniature Straps - Flat
29702
Miniature Straps - Flat 29702
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled hole for stud clearance.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 29702
Product Name Miniature Straps - Flat
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68409 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Heel Forged Strap Clamps - 37258 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details
OK-Vise® Two Self-Adjustable Jaw Clamps - BK2-VT-E - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details