Jergens, Inc. OK-Vise® Double-Wedge Pull-Down Smooth Clamps DK2-WTI-S

Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): DK2-WTI-S measurements given in inches and pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): DK2-WTI-S measurements given in inches and pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Double-Wedge Pull-Down Smooth Clamps - DK2-WTI-S - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Double-Wedge Pull-Down Smooth Clamps
DK2-WTI-S
OK-Vise® Double-Wedge Pull-Down Smooth Clamps DK2-WTI-S
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): DK2-WTI-S measurements given in inches and pounds.

Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
DK2-WTI-S measurements given in inches and pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-WTI-S
Product Name OK-Vise® Double-Wedge Pull-Down Smooth Clamps
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Long Bushing Revolving Clamp Assemblies - 35119 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Toe Clamps - 60631 - Jergens, Inc.
Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Toe Clamp
Load Limit 3000 lbs (1361 kg)
View Details
Padded Straps - 37116 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Micro™ Knife Edge Clamps - 68841 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4001 lbs (1815 kg)
View Details