Jergens, Inc. OK-Vise® Double-Wedge Pull-Down Serrated Clamps DK2-WT

Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Double-Wedge Pull-Down Serrated Clamps - DK2-WT - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Double-Wedge Pull-Down Serrated Clamps
DK2-WT
OK-Vise® Double-Wedge Pull-Down Serrated Clamps DK2-WT
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-WTI measurements are given in inches & pounds.

Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise® Single-Wedge Pull-Down Clamps keep workpieces tight in one place preventing upward and downward movement, our OK-Vise® Double-Wedge Pull-Down Clamps a pull-down effect, pressing the workpieces downwards onto the fixture base.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-WTI measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-WT
Product Name OK-Vise® Double-Wedge Pull-Down Serrated Clamps
Clamping Mechanism Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13224 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 6000 lbs (2721 kg)
View Details
Hook Clamp Assemblies - 41902 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
ID Expansion Clamps - 68831 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 1901 lbs (862 kg)
View Details
ZPS Low Pressure Pneumatic Clamping Modules - 511097 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details