Jergens, Inc. OK-Vise® Mounting & Smooth Jaw Clamps DK2-VTI-TS

Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Mounting & Smooth Jaw Clamps - DK2-VTI-TS - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Mounting & Smooth Jaw Clamps
DK2-VTI-TS
OK-Vise® Mounting & Smooth Jaw Clamps DK2-VTI-TS
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.

Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-TS measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VTI-TS
Product Name OK-Vise® Mounting & Smooth Jaw Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Plain Straps - 33116 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details
Gooseneck Forged Strap Clamps - 37264 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Forged Clamp; Gooseneck Clamp
View Details
Micro™ Expanding Clamps - 68706 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 200 lbs (90.7 kg)
View Details