Jergens, Inc. ZPS HYD Surface Mounted Clamping Modules 480640

Description
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet
Description
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPS HYD Surface Mounted Clamping Modules - 480640 - Jergens, Inc.
Cleveland, OH, United States
ZPS HYD Surface Mounted Clamping Modules
480640
ZPS HYD Surface Mounted Clamping Modules 480640
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Hydraulic unlocking Pneumatic blow-out Cover & piston hardened Repeatability: <0.005mm (0.0002”) Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and towers, measuring machines, and assembly stations.
Features, Benefits, & Product Specifications:

  • Material: Hardened Stainless Steel
  • Hydraulic unlocking
  • Pneumatic blow-out
  • Cover & piston hardened
  • Repeatability: <0.005mm (0.0002”)

Note(s):
Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar / 870psi). The installation clamping module is mechanically locked in the clamped position. The unique mechanical locking system results in virtually no vibration even with extensive machining forces. Furthermore, there are no cumbersome lines and no danger of leakage. The contact surface is the upper surface of the housing. The hydraulic design has (1) connection: 1 x unclamping.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 480640
Product Name ZPS HYD Surface Mounted Clamping Modules
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68831 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 1901 lbs (862 kg)
View Details
ID Expansion Clamps - 68832 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 2501 lbs (1134 kg)
View Details
Micro™ Toe T-Slot Clamps - 68791 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Coarse Pitch Steel Heel Straps - 46818 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details