Jergens, Inc. OK-Vise® Self-Adjustable Jaw Clamps BK2-VT-B

Description
Jergens OK-Vise® Self-Adjustable Jaw Clamps have a self-adjustable ball gripper screw inserted into a clamp jaw. The ball bearing at the end is made of steel and equipped with torsion protection, allowing the ball to self-adjust up to 9 degrees. This makes clamping irregular-shaped parts and castings more flexible. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-B measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Self-Adjustable Jaw Clamps have a self-adjustable ball gripper screw inserted into a clamp jaw. The ball bearing at the end is made of steel and equipped with torsion protection, allowing the ball to self-adjust up to 9 degrees. This makes clamping irregular-shaped parts and castings more flexible. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-B measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Self-Adjustable Jaw Clamps - BK2-VT-B - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Self-Adjustable Jaw Clamps
BK2-VT-B
OK-Vise® Self-Adjustable Jaw Clamps BK2-VT-B
Jergens OK-Vise® Self-Adjustable Jaw Clamps have a self-adjustable ball gripper screw inserted into a clamp jaw. The ball bearing at the end is made of steel and equipped with torsion protection, allowing the ball to self-adjust up to 9 degrees. This makes clamping irregular-shaped parts and castings more flexible. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-B measurements are given in inches & pounds.

Jergens OK-Vise® Self-Adjustable Jaw Clamps have a self-adjustable ball gripper screw inserted into a clamp jaw. The ball bearing at the end is made of steel and equipped with torsion protection, allowing the ball to self-adjust up to 9 degrees. This makes clamping irregular-shaped parts and castings more flexible.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-B measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number BK2-VT-B
Product Name OK-Vise® Self-Adjustable Jaw Clamps
Load Limit 4946 lbs (2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Adjustable Clamps - 68662 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details
Micro™ Clamps - 68572 - Jergens, Inc.
Specs
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Expanding Clamps - 68717 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 303 lbs (138 kg)
View Details
Radius End Flange Nut Clamp Assemblies - 14114 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details