Jergens, Inc. OK-Vise® Mounting & Smooth Jaw Clamps DK2-VT-TS

Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Mounting & Smooth Jaw Clamps - DK2-VT-TS - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Mounting & Smooth Jaw Clamps
DK2-VT-TS
OK-Vise® Mounting & Smooth Jaw Clamps DK2-VT-TS
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-TS measurements are given in inches & pounds.

Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws, making it quick and easy to use various additional pieces, which can also be machined into different shapes. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-TS measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VT-TS
Product Name OK-Vise® Mounting & Smooth Jaw Clamps
Load Limit 12364 lbs (5607 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Radius Straps - 36716 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
 - ACA-332 - Reid Supply
Jergens, Inc.
Specs
Application Machine Shop
Material Steel; Steel
Clamp type Cam Clamps
View Details
ID Expansion Clamps - 68832 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 2501 lbs (1134 kg)
View Details
Micro™ Adjustable Clamps - 68613 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details