ASG, Division of Jergens, Inc. Pistol Grip Auto Shut-Off Pneumatic Screwdriver CY9PRAM-WP

Description
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications
Description
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

Suppliers

Company
Product
Description
Supplier Links
Pistol Grip Auto Shut-Off Pneumatic Screwdriver - CY9PRAM-WP - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Pistol Grip Auto Shut-Off Pneumatic Screwdriver
CY9PRAM-WP
Pistol Grip Auto Shut-Off Pneumatic Screwdriver CY9PRAM-WP
FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key, tool hanger and auxiliary grip included as standard Standard Pistol Grip with Trigger Start operation 1/4" Hex drive Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m) Ideal for mechanical, electrical, electronics and furniture industry applications

FIAM CY pistol grip auto shut-off pneumatic screwdrivers are known for unparalleled reliability and repeatability - cycle after cycle. Unparalleled accuracy with high productivity is achieved with the precision torque control system. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort. Oil-less motor requires less lubrication than standard screwdrivers during operation.

  • High precision, gold standard quality auto shut-off technology
  • Clutch adjustment key, tool hanger and auxiliary grip included as standard
  • Standard Pistol Grip with Trigger Start operation
  • 1/4" Hex drive
  • Torque range 61.95 to 141.6 lbf.in (7 to 16 N.m)
  • Ideal for mechanical, electrical, electronics and furniture industry applications
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number CY9PRAM-WP
Product Name Pistol Grip Auto Shut-Off Pneumatic Screwdriver
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 5.16 to 11.8 Ft-lbs (7 to 16 N-m)
Rated Free Speed 700 rpm
Operating Noise Level 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Brushless DC Electric Screwdriver - TLB-C412L - ASG, Division of Jergens, Inc.
Specs
Drive Style Electric
Head Style In-line
Actuation Lever
View Details