ASG, Division of Jergens, Inc. Direct Plug-In Electric Screwdriver AC-1155

Description
Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified housing-surface resistivity of <104 ohms Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Contact ASG for 220V tools
Description
Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified housing-surface resistivity of <104 ohms Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Contact ASG for 220V tools

Suppliers

Company
Product
Description
Supplier Links
Direct Plug-In Electric Screwdriver - AC-1155 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Direct Plug-In Electric Screwdriver
AC-1155
Direct Plug-In Electric Screwdriver AC-1155
Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified housing-surface resistivity of <104 ohms Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Contact ASG for 220V tools
  • Direct plug-in 110 VAC power
  • Selectable push-to-start only or lever/push-to-start
  • Standard to medium torque applications
  • #1 to #10 screws (2.0 mm to 6.0 mm)
  • Anti-tamper torque cover standard
  • ESD certified housing-surface resistivity of <104 ohms
  • Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off
  • Contact ASG for 220V tools
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number AC-1155
Product Name Direct Plug-In Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.7375 to 4.06 Ft-lbs (1 to 5.5 N-m)
Rated Free Speed 400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1798515 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
HIOS High Torque Direct Plug-In Brushess Electric Screwdriver - VZH-3012 - ASG, Division of Jergens, Inc.
Specs
Drive Style Electric
Head Style In-line
Actuation Lever
View Details