ASG, Division of Jergens, Inc. Direct Plug-In Electric Screwdriver AC-1130

Description
Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified housing-surface resistivity of <104 ohms Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Contact ASG for 220V tools
Description
Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified housing-surface resistivity of <104 ohms Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Contact ASG for 220V tools

Suppliers

Company
Product
Description
Supplier Links
Direct Plug-In Electric Screwdriver - AC-1130 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Direct Plug-In Electric Screwdriver
AC-1130
Direct Plug-In Electric Screwdriver AC-1130
Direct plug-in 110 VAC power Selectable push-to-start only or lever/push-to-start Standard to medium torque applications #1 to #10 screws (2.0 mm to 6.0 mm) Anti-tamper torque cover standard ESD certified housing-surface resistivity of <104 ohms Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off Contact ASG for 220V tools
  • Direct plug-in 110 VAC power
  • Selectable push-to-start only or lever/push-to-start
  • Standard to medium torque applications
  • #1 to #10 screws (2.0 mm to 6.0 mm)
  • Anti-tamper torque cover standard
  • ESD certified housing-surface resistivity of <104 ohms
  • Intended for a duty cycle of 0.5 seconds on, 3.5 seconds off
  • Contact ASG for 220V tools
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number AC-1130
Product Name Direct Plug-In Electric Screwdriver
Drive Style Electric
Head Style In-line
Actuation Lever; Push-to-Start
Torque Range 0.2950 to 2.21 Ft-lbs (0.4000 to 3 N-m)
Rated Free Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Impact Screwdrivers - 5416545 - RS Components, Ltd.
Specs
Drive Style Electric
Drive Size Other Drive Size
Text for Other Drive Size 1/2 in
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
HDP58 Non Auto Shut-Off Pneumatic Screwdriver - 68373 - ASG, Division of Jergens, Inc.
Specs
Drive Style Pneumatic; Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details