Jergens, Inc. Cast Iron Cross Tooling Columns 69210

Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings
Request a Quote
Description
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Cross Tooling Columns - 69210 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron Cross Tooling Columns
69210
Cast Iron Cross Tooling Columns 69210
Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction Base and sides milled flat, perpendicular, & parallel within 0.001” per ft. Includes mounting holes for popular 400mm & 500mm pallets Custom sizes & configurations available upon request Included hardware: - Top coverplate - (2) Jergens Center Pull Hoist Rings

Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project.
Features, Benefits, & Product Specifications:

  • Material: Stress Relieved Class 40 Cast Iron
  • Rigid single-piece construction
  • Base and sides milled flat, perpendicular, & parallel within 0.001” per ft.
  • Includes mounting holes for popular 400mm & 500mm pallets
  • Custom sizes & configurations available upon request
  • Included hardware:

- Top coverplate
- (2) Jergens Center Pull Hoist Rings

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 69210
Product Name Cast Iron Cross Tooling Columns
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Jack - JFJ-24903 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1.5 inch (38.1 mm)
View Details
Fixture Jack - JFJ-25102 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1 inch (25.4 mm)
View Details