Jergens, Inc. Ball Lock® 4-Sided Tooling Columns 69021

Description
Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron Ball Lock® Receiver Bushings & Liners installed Perpendicularity is 0.001" per foot (0.025mm per 250mm) Order Hoist Ring (Part No. 23411) for lifting & handling Custom Sizes Available with or without Ball Lock® We are able to quote you on your special requirement with or without the Ball Lock® Mounting System. Call 1 (877) 426-2504 for design specification information.
Request a Quote
Description
Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron Ball Lock® Receiver Bushings & Liners installed Perpendicularity is 0.001" per foot (0.025mm per 250mm) Order Hoist Ring (Part No. 23411) for lifting & handling Custom Sizes Available with or without Ball Lock® We are able to quote you on your special requirement with or without the Ball Lock® Mounting System. Call 1 (877) 426-2504 for design specification information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 4-Sided Tooling Columns - 69021 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® 4-Sided Tooling Columns
69021
Ball Lock® 4-Sided Tooling Columns 69021
Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron Ball Lock® Receiver Bushings & Liners installed Perpendicularity is 0.001" per foot (0.025mm per 250mm) Order Hoist Ring (Part No. 23411) for lifting & handling Custom Sizes Available with or without Ball Lock® We are able to quote you on your special requirement with or without the Ball Lock® Mounting System. Call 1 (877) 426-2504 for design specification information.

Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers.
Features, Benefits, & Product Specifications:

  • Material: Class 40 Cast Iron
  • Ball Lock® Receiver Bushings & Liners installed
  • Perpendicularity is 0.001" per foot (0.025mm per 250mm)
  • Order Hoist Ring (Part No. 23411) for lifting & handling

Custom Sizes Available with or without Ball Lock®
We are able to quote you on your special requirement with or without the Ball Lock® Mounting System. Call 1 (877) 426-2504 for design specification information.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 69021
Product Name Ball Lock® 4-Sided Tooling Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28845 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Fixture Plates - 28745 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details
Ball Lock® Round Fixture Plates - 28710 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details