Jergens, Inc. 12 Station Production Vise Columns 49413

Description
Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3) sides of (12) parts Increase unattended machine time Improve part throughput One-piece column with hardened stainless steel guideways Full jaw travel permits clamping a larger variety of parts Custom mounting patterns & base sizes are available upon request Note(s): Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece. Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers
Request a Quote
Description
Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3) sides of (12) parts Increase unattended machine time Improve part throughput One-piece column with hardened stainless steel guideways Full jaw travel permits clamping a larger variety of parts Custom mounting patterns & base sizes are available upon request Note(s): Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece. Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12 Station Production Vise Columns - 49413 - Jergens, Inc.
Cleveland, OH, United States
12 Station Production Vise Columns
49413
12 Station Production Vise Columns 49413
Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate. Features, Benefits, & Product Specifications: Reduce part processing costs by machining (3) sides of (12) parts Increase unattended machine time Improve part throughput One-piece column with hardened stainless steel guideways Full jaw travel permits clamping a larger variety of parts Custom mounting patterns & base sizes are available upon request Note(s): Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece. Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers

Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a Ball Lock® Subplate.
Features, Benefits, & Product Specifications:

  • Reduce part processing costs by machining (3) sides of (12) parts
  • Increase unattended machine time
  • Improve part throughput
  • One-piece column with hardened stainless steel guideways
  • Full jaw travel permits clamping a larger variety of parts
  • Custom mounting patterns & base sizes are available upon request

Note(s):

  • Max Jaw Opening: Larger parts can be clamped by machining jaws to fit the workpiece.
  • Mounting Pattern 1 and Mounting Pattern 2: The bases on Universal Columns are provided with (2) sets of mounting holes to fit grids or T-Slots on 80mm and 100mm centers
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49413
Product Name 12 Station Production Vise Columns
Plate / Block Type Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Standard Subplates - 49101 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 16 inch (406 mm)
View Details
Ball Lock® 4-Sided Tooling Columns - 69011 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 19.69 inch (500 mm)
View Details
Ball Lock® Round Subplates - 49109 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 33 lbs (14.97 kg)
View Details
5-Axis Subplates - 5SP400 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 70.45 lbs (31.95 kg)
View Details