Jergens, Inc. Micro™ Expanding Machinable Clamps 68777

Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet
Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Expanding Machinable Clamps - 68777 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Expanding Machinable Clamps
68777
Micro™ Expanding Machinable Clamps 68777
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.

Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration.
Features, Benefits, & Product Specifications:

  • Material: Channel 7075-76 Aluminum
  • Compact design
  • Allows more parts to be mounted on a fixture
  • Mounting screws included

Note(s):

  • Locking plate is used only to machine jaws. Remove to clamp the workpiece.
  • For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension.
  • The "F" dimension is the amount of machinable stock on jaws.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68777
Product Name Micro™ Expanding Machinable Clamps
Material Aluminum; Channel 7075-76 Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13271 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3597 lbs (1631 kg)
View Details
Micro™ Expanding Machinable Clamps - 68871 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 500 lbs (227 kg)
View Details
ID Expansion Clamps - 68836 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10004 lbs (4537 kg)
View Details
Plain Straps - 33122 - Jergens, Inc.
Specs
Material Aluminum; Steel; Available in Low Carbon Steel and 2024 Aluminum
Clamp Straps Strap Only
Strap Type Plain / Taper Nose Clamp
View Details