Jergens, Inc. Strap Pads 17108

Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote
Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Strap Pad part number 17108 is designed to protect workpieces during clamping operations. This specific pad is made from paper-filled Bakelite, which is resistant to oil and cutting fluids, allowing for high clamping pressures while preventing damage to softer materials. The pad is lightweight, weighing 0.08 lbs, and is suitable for use with Jergens Strap Clamp Assemblies. Its design facilitates quick change clamping, making it a practical choice for applications requiring efficient workholding solutions.

Datasheet Summary
Powered by GS/AI

Jergens Strap Pad part number 17108 is designed to protect workpieces during clamping operations. This specific pad is made from paper-filled Bakelite, which is resistant to oil and cutting fluids, allowing for high clamping pressures while preventing damage to softer materials. The pad is lightweight, weighing 0.08 lbs, and is suitable for use with Jergens Strap Clamp Assemblies. Its design facilitates quick change clamping, making it a practical choice for applications requiring efficient workholding solutions.

Suppliers

Company
Product
Description
Supplier Links
Strap Pads - 17108 - Jergens, Inc.
Cleveland, OH, United States
Strap Pads
17108
Strap Pads 17108
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N

Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies.
Features, Benefits, & Product Specifications:

  • Materials & Finishes:
    • Steel Strap Pads: Low Carbon Steel, Black Oxide
    • Plastic Strap Pads: Paper-Filled Bakelite
    • Brass Strap Pads: Brass
  • Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 17108
Product Name Strap Pads
Material Plastic; Steel; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Adjustable Clamps - 68664 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details
OK-Vise® Two Knife Edge Grip Jaw Clamps - DK2-VTI-G - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
View Details
Micro™ Clamps - 68551 - Jergens, Inc.
Specs
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details