Jergens, Inc. Micro™ Expanding Clamps 68714

Description
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge Minimizes tool changes Holds (2) parts with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.
Request a Quote Datasheet
Description
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge Minimizes tool changes Holds (2) parts with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Expanding Clamps - 68714 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Expanding Clamps
68714
Micro™ Expanding Clamps 68714
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop. Features, Benefits, & Product Specifications: Material: Aluminum Housing, Steel Wedge Minimizes tool changes Holds (2) parts with an equilateral clamping action Ideal for clamping flat or round workpieces Reduces wasted space Note(s): For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece. For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.

Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop.
Features, Benefits, & Product Specifications:

  • Material: Aluminum Housing, Steel Wedge
  • Minimizes tool changes
  • Holds (2) parts with an equilateral clamping action
  • Ideal for clamping flat or round workpieces
  • Reduces wasted space

Note(s):

  • For the "D" dimension: A shallow slot, a little wider than D dimension, will insure clamp remains in line with workpiece.
  • For the "F" dimension: F is the distance needed between workpieces for clamp clearance. Drill and tap mounting hole on the center of F dimension.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68714
Product Name Micro™ Expanding Clamps
Clamping Mechanism Screw; Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Double Cam Clamp Assemblies with Radius Nose Strap - 12515 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
ID Expansion Clamps - 68412 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 6000 lbs (2721 kg)
View Details
Micro™ Low Profile Clamps - 13227 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
ZPS K5 Threaded Clamping Modules - 480244 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 2922 lbs (1325 kg)
View Details